ADB® Shackle Hoist Ring 36520

Description
Design Factor: Safety Factor: 5:1, 100% Magnetic Particle inspected Range of Movement: Pivot 180° and Swivel 360° Finish: Alloy Steel, Black Oxide Finish for corrosion resistance Typical Applications: The ADB Shackle Hoist Ring is used for OEM applications and permanent mounting on dies, molds, fixtures or equipment. Can be bolted or welded in place and are ideal for lifting large and heavy structures.
Description
Design Factor: Safety Factor: 5:1, 100% Magnetic Particle inspected Range of Movement: Pivot 180° and Swivel 360° Finish: Alloy Steel, Black Oxide Finish for corrosion resistance Typical Applications: The ADB Shackle Hoist Ring is used for OEM applications and permanent mounting on dies, molds, fixtures or equipment. Can be bolted or welded in place and are ideal for lifting large and heavy structures.

Suppliers

Company
Product
Description
Supplier Links
Shackle Hoist Ring - 36520 - ADB®
Valdosta, GA, USA
Shackle Hoist Ring
36520
Shackle Hoist Ring 36520
Design Factor: Safety Factor: 5:1, 100% Magnetic Particle inspected Range of Movement: Pivot 180° and Swivel 360° Finish: Alloy Steel, Black Oxide Finish for corrosion resistance Typical Applications: The ADB Shackle Hoist Ring is used for OEM applications and permanent mounting on dies, molds, fixtures or equipment. Can be bolted or welded in place and are ideal for lifting large and heavy structures.

Design Factor: Safety Factor: 5:1, 100% Magnetic Particle inspected

Range of Movement: Pivot 180° and Swivel 360°

Finish: Alloy Steel, Black Oxide Finish for corrosion resistance

Typical Applications: The ADB Shackle Hoist Ring is used for OEM applications and permanent mounting on dies, molds, fixtures or equipment. Can be bolted or welded in place and are ideal for lifting large and heavy structures.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36520
Product Name Shackle Hoist Ring
Type Center-pull; Screw-mount Lifting Rings
Features Pivot; Swivel
Special Applications Shackles
Material Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23517LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 0.25 - 4215SSQLDSRM8 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 0.2756 tons (0.2500 metric tons)
View Details
Heavy Duty® Hoist Ring - Metric - 34505 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details