ADB® Bolt Type Anchor Shackle 36511

Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3
Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3

Suppliers

Company
Product
Description
Supplier Links
Bolt Type Anchor Shackle - 36511 - ADB®
Valdosta, GA, USA
Bolt Type Anchor Shackle
36511
Bolt Type Anchor Shackle 36511
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3

Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin.

Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36511
Product Name Bolt Type Anchor Shackle
Type Center-pull
Features Pivot
Special Applications Shackles
Material Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23362 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 3.5 - 4215SSQLDSRM30 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 3.86 tons (3.5 metric tons)
View Details
Shackles - 2553736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Universal Lift Ring - 34010-S2 - ADB®
Specs
Type Center-pull
Features Pivot
Material Steel
View Details