ADB® Heavy Duty® Safety Lift Eye 36486

Description
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B
Description
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Safety Lift Eye - 36486 - ADB®
Valdosta, GA, USA
Heavy Duty® Safety Lift Eye
36486
Heavy Duty® Safety Lift Eye 36486
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B

Material: High Tensile Alloy Steel

Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected

Finish: Back Oxide per Mil-C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36486
Product Name Heavy Duty® Safety Lift Eye
Type Center-pull
Material Steel
Finish Black Oxide
Thread Size 1 1/2 x 1.5 UNC
Maximum Load 7.5 tons (6.8 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23306 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Triple Swivel Ring Codipro TSR. WLL ton 0.40 - 4215TSRM8 - Certex UK
Specs
Features Swivel
Maximum Load 0.4409 tons (0.4000 metric tons)
Weight 0.8820 lbs (0.4000 kg)
View Details
Shackles - 1244818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
SS Safety Engineered Hoist Ring - 29330 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details