ADB® Heavy Duty® Safety Lift Eye 36484

Description
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B
Description
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Safety Lift Eye - 36484 - ADB®
Valdosta, GA, USA
Heavy Duty® Safety Lift Eye
36484
Heavy Duty® Safety Lift Eye 36484
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B

Material: High Tensile Alloy Steel

Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected

Finish: Back Oxide per Mil-C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36484
Product Name Heavy Duty® Safety Lift Eye
Type Center-pull
Material Steel
Finish Black Oxide
Thread Size 1 1/4 x 1.5 UNC
Maximum Load 7.5 tons (6.8 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47586LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Hoist Ring 8-203 WLL ton 16.9 - 42158203135 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 18.63 tons (16.9 metric tons)
Weight 35.28 lbs (16 kg)
View Details
Shackles - 750654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Safety Engineered Hoist Ring - Metric - 24060 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details