Material: High Tensile Alloy Steel
Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected
Finish: Back Oxide per Mil-C-13924B
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 36482 |
| Product Name | Heavy Duty® Safety Lift Eye |
| Type | Center-pull |
| Material | Steel |
| Finish | Black Oxide |
| Thread Size | 1 1/4 x 1 UNC |
| Maximum Load | 5 tons (4.54 metric tons) |