ADB® Heavy Duty® Safety Lift Eye 36480

Description
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B
Description
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Safety Lift Eye - 36480 - ADB®
Valdosta, GA, USA
Heavy Duty® Safety Lift Eye
36480
Heavy Duty® Safety Lift Eye 36480
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B

Material: High Tensile Alloy Steel

Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected

Finish: Back Oxide per Mil-C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36480
Product Name Heavy Duty® Safety Lift Eye
Type Center-pull
Material Steel
Finish Black Oxide
Thread Size 1 x 1 UNC
Maximum Load 5 tons (4.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47584LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 5 - 4215WEDSR5 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 5.73 lbs (2.6 kg)
View Details
Shackles - 1244819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Safety Engineered Hoist Ring - 23102 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details