ADB® Heavy Duty® Side Pull Hoist Ring 36340

Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance
Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Side Pull Hoist Ring - 36340 - ADB®
Valdosta, GA, USA
Heavy Duty® Side Pull Hoist Ring
36340
Heavy Duty® Side Pull Hoist Ring 36340
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Range of Movement: Rotates 360°

Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load.

Finish: Alloy steel, black oxide finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36340
Product Name Heavy Duty® Side Pull Hoist Ring
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size 1-8 x 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Pivoting Lifting Rings - 47414 - Jergens, Inc.
Specs
Features Pivot
Material Steel; Base: Precision Machined Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Shackles - 3123572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Swivel Eye / Hook Crosby S6 WLL ton 5 Ton - 422500500300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 5.51 tons (5 metric tons)
View Details
SS Safety Engineered Hoist Ring - 29005 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details