ADB® Side Pull Hoist Ring 36155

Description
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance
Description
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Side Pull Hoist Ring - 36155 - ADB®
Valdosta, GA, USA
Side Pull Hoist Ring
36155
Side Pull Hoist Ring 36155
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance

Material: Alloy Steel (Certified Heat Treat)

Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected

Range of Movement: Swivel 360°

Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26

Finish: Black Oxide Finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36155
Product Name Side Pull Hoist Ring
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size 2-8 x 3 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23388 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 13.5 - 60971036198 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Shackles - 3123364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Universal Lift Ring - 34010-S2 - ADB®
Specs
Type Center-pull
Features Pivot
Material Steel
View Details