ADB® Weldless Alloy Ring 36151

Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV
Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV

Suppliers

Company
Product
Description
Supplier Links
Weldless Alloy Ring - 36151 - ADB®
Valdosta, GA, USA
Weldless Alloy Ring
36151
Weldless Alloy Ring 36151
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV

Design Factor: Minimum ultimate load is 6 times the working load limit.

Specifications: Meets Federal Specification R-C 271D, Type IV

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36151
Product Name Weldless Alloy Ring
Material Steel
Finish Black Oxide
Maximum Load 24.5 tons (22.23 metric tons)
Overall Bail Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Eye Crosby S5 WLL ton 45 Ton - 422504500100 - Certex UK
Specs
Features Swivel
Maximum Load 49.6 tons (45 metric tons)
Weight 216 lbs (98 kg)
View Details
Shackles - 3123516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Shackle-Lok™ Hoist Rings - 24466 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M48 x 5.0
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Heavy Duty Road Plate Swivel Hoist Rings -  - Carr Lane Manufacturing Co.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details