ADB® Side Pull Hoist Ring 36140

Description
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance
Description
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Side Pull Hoist Ring - 36140 - ADB®
Valdosta, GA, USA
Side Pull Hoist Ring
36140
Side Pull Hoist Ring 36140
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance

Material: Alloy Steel (Certified Heat Treat)

Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected

Range of Movement: Swivel 360°

Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26

Finish: Black Oxide Finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36140
Product Name Side Pull Hoist Ring
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size 1 1/4-7 x 2
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24416NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Triple Swivel Ring Codipro TSR. WLL ton 12.50 - 4215TSRM42 - Certex UK
Specs
Features Swivel
Maximum Load 13.78 tons (12.5 metric tons)
Weight 17.2 lbs (7.8 kg)
View Details
Shackles - 750648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
SS Safety Engineered Hoist Ring - 29321 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details