ADB® Side Pull Hoist Ring 36130

Description
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance
Description
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Side Pull Hoist Ring - 36130 - ADB®
Valdosta, GA, USA
Side Pull Hoist Ring
36130
Side Pull Hoist Ring 36130
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance

Material: Alloy Steel (Certified Heat Treat)

Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected

Range of Movement: Swivel 360°

Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26

Finish: Black Oxide Finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36130
Product Name Side Pull Hoist Ring
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size 3/4-10 x 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Jaw Crosby S4 WLL ton 15 - 422501500110 - Certex UK
Specs
Features Swivel
Maximum Load 16.53 tons (15 metric tons)
Weight 61.08 lbs (27.7 kg)
View Details
Shackles - 1244854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Polished
View Details
Forged Center-Pull Hoist Rings - 23984 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M42 x 4.5
Maximum Load 13.78 tons (12.5 metric tons)
View Details
Safety Engineered Hoist Ring - 23201 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details