ADB® Side Pull Hoist Ring 36115

Description
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance
Description
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Side Pull Hoist Ring - 36115 - ADB®
Valdosta, GA, USA
Side Pull Hoist Ring
36115
Side Pull Hoist Ring 36115
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance

Material: Alloy Steel (Certified Heat Treat)

Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected

Range of Movement: Swivel 360°

Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26

Finish: Black Oxide Finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36115
Product Name Side Pull Hoist Ring
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size 3/8-16 x 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Female Double Swivel Ring Codipro SS FE DSR WLL ton 1 - 4215SSFEDSRM14 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.1 tons (1 metric tons)
View Details
Shackles - 1244823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Lift-Check™ Die-Flipping Hoist Rings - 47925LC - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M30 x 3.5
View Details
Side Pull Hoist Ring - 36148 - ADB®
Specs
Type Side-pull
Features Swivel
Material Steel
View Details