ADB® Bar-Tite™ Hoist Ring 34960

Description
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)
Description
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Suppliers

Company
Product
Description
Supplier Links
Bar-Tite™ Hoist Ring - 34960 - ADB®
Valdosta, GA, USA
Bar-Tite™ Hoist Ring
34960
Bar-Tite™ Hoist Ring 34960
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Material: High Tensile Alloy Steel

Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1

Range of Movement: Pivots 180 ° / Swivels 360 °

Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 34960
Product Name Bar-Tite™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Cadmium Plated*
Thread Size 1 1/4 UNC x 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23917 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Double Swivel Ring Codipro DSR UP WLL ton 6 - 4215DSRM306T3UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 6.61 tons (6 metric tons)
View Details
Shackles - 193039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Safety Engineered Hoist Ring - Metric - 24024 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details