ADB® Bar-Tite™ Hoist Ring 34945

Description
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)
Description
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Suppliers

Company
Product
Description
Supplier Links
Bar-Tite™ Hoist Ring - 34945 - ADB®
Valdosta, GA, USA
Bar-Tite™ Hoist Ring
34945
Bar-Tite™ Hoist Ring 34945
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Material: High Tensile Alloy Steel

Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1

Range of Movement: Pivots 180 ° / Swivels 360 °

Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 34945
Product Name Bar-Tite™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Cadmium Plated*
Thread Size 1 1/4 Coil x 1
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23906 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/16-18 In
Maximum Load 0.4000 tons (0.3629 metric tons)
View Details
Hoist Ring 8-203 WLL ton 2.4 - 42158203019 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.65 tons (2.4 metric tons)
Weight 3.97 lbs (1.8 kg)
View Details
Shackles - 674049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
SS Safety Engineered Hoist Ring - 29816 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details