ADB® Bar-Tite™ Hoist Ring 34935

Description
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)
Description
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Suppliers

Company
Product
Description
Supplier Links
Bar-Tite™ Hoist Ring - 34935 - ADB®
Valdosta, GA, USA
Bar-Tite™ Hoist Ring
34935
Bar-Tite™ Hoist Ring 34935
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Material: High Tensile Alloy Steel

Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1

Range of Movement: Pivots 180 ° / Swivels 360 °

Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 34935
Product Name Bar-Tite™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Cadmium Plated*
Thread Size 1 1/4 UNC x 1
Unlock Full Specs
to access all available technical data

Similar Products

Eye Hook Crosby L-320 CN WLL ton 1 - 400300100010 - Certex UK
Specs
Special Applications Hook
Material Steel; Carbon steel
Maximum Load 1.1 tons (1 metric tons)
View Details
Shackles - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23308 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Heavy Duty® Hoist Ring - 33102 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details