ADB® Flip-Flop Hoist Ring 34050S

Description
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance
Description
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Flip-Flop Hoist Ring - 34050S - ADB®
Valdosta, GA, USA
Flip-Flop Hoist Ring
34050S
Flip-Flop Hoist Ring 34050S
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance

Material: Forged Chrome Moly Steel

Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected.

Range of Movement: Pivot 180 degrees

Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444.

Finish: Black Oxide Finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 34050S
Product Name Flip-Flop Hoist Ring
Type Screw-mount Lifting Rings
Features Pivot
Material Hardened Steel; Forged Chrome Moly Steel
Finish Black Oxide
Thread Size 5/8 (4 PLCS)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro OS DSR UP UNC WLL ton 0.6 - 4215OSDSRU050UP - Certex UK
Specs
Features Swivel
Maximum Load 0.6614 tons (0.6000 metric tons)
Weight 0.6615 lbs (0.3000 kg)
View Details
Shackles - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23433LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M30 x 3.50 x 50mm Thread, Rated Load: 4200 kgs. - AK56950 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 4.63 tons (4.2 metric tons)
View Details