ADB® Flip-Flop Hoist Ring 34040

Description
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance
Description
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Flip-Flop Hoist Ring - 34040 - ADB®
Valdosta, GA, USA
Flip-Flop Hoist Ring
34040
Flip-Flop Hoist Ring 34040
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance

Material: Forged Chrome Moly Steel

Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected.

Range of Movement: Pivot 180 degrees

Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444.

Finish: Black Oxide Finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 34040
Product Name Flip-Flop Hoist Ring
Type Screw-mount Lifting Rings
Features Pivot
Material Hardened Steel; Forged Chrome Moly Steel
Finish Black Oxide
Thread Size 1/2 (2 PLCS)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23918 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Triple Swivel Ring Codipro TSR. WLL ton 2.30 - 4215TSRM18 - Certex UK
Specs
Features Swivel
Maximum Load 2.54 tons (2.3 metric tons)
Weight 2.65 lbs (1.2 kg)
View Details
Shackles - 3123364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Side Pull Hoist Ring - Metric - 36730 - ADB®
Specs
Type Side-pull
Features Swivel
Material Steel
View Details