ADB® Flip-Flop Hoist Ring 34035S

Description
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance
Description
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Flip-Flop Hoist Ring - 34035S - ADB®
Valdosta, GA, USA
Flip-Flop Hoist Ring
34035S
Flip-Flop Hoist Ring 34035S
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance

Material: Forged Chrome Moly Steel

Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected.

Range of Movement: Pivot 180 degrees

Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444.

Finish: Black Oxide Finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 34035S
Product Name Flip-Flop Hoist Ring
Type Screw-mount Lifting Rings
Features Pivot
Material Hardened Steel; Forged Chrome Moly Steel
Finish Black Oxide
Thread Size 3/8 (2 PLCS)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 674061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Quick Lift Double Swivel Ring QL DSR WLL ton 0.25 - 4215QLDSRM8 - Certex UK
Specs
Features Swivel
Material Steel; gradup steel
Maximum Load 0.2756 tons (0.2500 metric tons)
View Details
Lift-Check™ Die-Flipping Hoist Rings - 47918LC - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 1 1/2-6 In
View Details
Bolt Type Anchor Shackle - 36561 - ADB®
Specs
Type Center-pull
Features Pivot
Special Applications Shackles
View Details