ADB® Flip-Flop Hoist Ring 34035

Description
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance
Description
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Flip-Flop Hoist Ring - 34035 - ADB®
Valdosta, GA, USA
Flip-Flop Hoist Ring
34035
Flip-Flop Hoist Ring 34035
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance

Material: Forged Chrome Moly Steel

Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected.

Range of Movement: Pivot 180 degrees

Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444.

Finish: Black Oxide Finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 34035
Product Name Flip-Flop Hoist Ring
Type Screw-mount Lifting Rings
Features Pivot
Material Hardened Steel; Forged Chrome Moly Steel
Finish Black Oxide
Thread Size 3/8 (2 PLCS)
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23465LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Swivel Eye / Eye Crosby S5 WLL ton 10 Ton - 422501000100 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 42.12 lbs (19.1 kg)
View Details
Shackles - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle Hoist Ring - 36540 - ADB®
Specs
Type Center-pull; Screw-mount Lifting Rings
Features Pivot; Swivel
Special Applications Shackles
View Details