ADB® Super-Coil™ Hoist Ring 33716CT

Description
Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2" Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads. Finish: Alloy Steel, Black Oxide Finish Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.
Description
Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2" Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads. Finish: Alloy Steel, Black Oxide Finish Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.

Suppliers

Company
Product
Description
Supplier Links
Super-Coil™ Hoist Ring - 33716CT - ADB®
Valdosta, GA, USA
Super-Coil™ Hoist Ring
33716CT
Super-Coil™ Hoist Ring 33716CT
Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2" Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads. Finish: Alloy Steel, Black Oxide Finish Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.

Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2"

Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads.

Finish: Alloy Steel, Black Oxide Finish

Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 33716CT
Product Name Super-Coil™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size 3/4 x 4
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23983 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M36 x 4.0
Maximum Load 12.13 tons (11 metric tons)
View Details
Swivel Eye / Eye Crosby S5 WLL ton 10 Ton - 422501000100 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 42.12 lbs (19.1 kg)
View Details
Shackles - 2553736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Side Pull Hoist Ring - Metric - 36750 - ADB®
Specs
Type Side-pull
Features Swivel
Material Steel
View Details