ADB® Heavy Duty® Hoist Ring 33714

Description
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment
Description
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Hoist Ring - 33714 - ADB®
Valdosta, GA, USA
Heavy Duty® Hoist Ring
33714
Heavy Duty® Hoist Ring 33714
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Material: Forged alloy steel with minimum tensile strength of 180,000 psi.

Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis

Range of Movement: Pivot 180°, Swivel 360°

Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26

Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 33714
Product Name Heavy Duty® Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size 3/4-10 x 1
Unlock Full Specs
to access all available technical data

Similar Products

Side Swivel Lifting Rings - 47851 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 3.175 - 42151016942 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 3.5 tons (3.17 metric tons)
View Details
Shackles - 1244852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
SS Safety Engineered Hoist Ring - 29840 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details