ADB® Heavy Duty® Hoist Ring 33512

Description
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment
Description
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Hoist Ring - 33512 - ADB®
Valdosta, GA, USA
Heavy Duty® Hoist Ring
33512
Heavy Duty® Hoist Ring 33512
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Material: Forged alloy steel with minimum tensile strength of 180,000 psi.

Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis

Range of Movement: Pivot 180°, Swivel 360°

Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26

Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 33512
Product Name Heavy Duty® Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size 1/2-13 x .75
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23425LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 6.3 - 60971036045 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 6.94 tons (6.3 metric tons)
View Details
Shackles - 1244827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Heavy Duty® Hoist Ring - 33714 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details