ADB® Super-Coil™ Hoist Ring 33424CT

Description
Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2" Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads. Finish: Alloy Steel, Black Oxide Finish Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.
Description
Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2" Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads. Finish: Alloy Steel, Black Oxide Finish Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.

Suppliers

Company
Product
Description
Supplier Links
Super-Coil™ Hoist Ring - 33424CT - ADB®
Valdosta, GA, USA
Super-Coil™ Hoist Ring
33424CT
Super-Coil™ Hoist Ring 33424CT
Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2" Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads. Finish: Alloy Steel, Black Oxide Finish Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.

Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2"

Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when lifting unbalanced loads.

Finish: Alloy Steel, Black Oxide Finish

Typical Applications: ADB COIL BOLTS are included to ensure the integrity of the product. Excellent for temporary attachment to steel & construction material.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 33424CT
Product Name Super-Coil™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size 1 1/2 x 7
Unlock Full Specs
to access all available technical data

Similar Products

SP2000™ Side-Pull Hoist Rings - 47534 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 5/8-11 In
View Details
Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 4.5 - 4215FEDSSM24UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 4.96 tons (4.5 metric tons)
View Details
Shackles - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Safety Engineered Hoist Ring - 23200 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details