ADB® Heavy Duty® Hoist Ring 33212

Description
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment
Description
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Hoist Ring - 33212 - ADB®
Valdosta, GA, USA
Heavy Duty® Hoist Ring
33212
Heavy Duty® Hoist Ring 33212
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Material: Forged alloy steel with minimum tensile strength of 180,000 psi.

Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis

Range of Movement: Pivot 180°, Swivel 360°

Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26

Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 33212
Product Name Heavy Duty® Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size 5/16-18 x .56
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24468 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M64 x 6.0
Maximum Load 24.81 tons (22.5 metric tons)
View Details
Shackles - 1835920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Eye Self Locking Hook X-025 WLL ton 2.5 - 402300250720 - Certex UK
Specs
Special Applications Hook
Material Steel; Quenched and Tempered Alloy Steel.
Maximum Load 2.76 tons (2.5 metric tons)
View Details
SS Safety Engineered Hoist Ring - 29820 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details