ADB® Heavy Duty® Hoist Ring 33162

Description
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment
Description
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Hoist Ring - 33162 - ADB®
Valdosta, GA, USA
Heavy Duty® Hoist Ring
33162
Heavy Duty® Hoist Ring 33162
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Material: Forged alloy steel with minimum tensile strength of 180,000 psi.

Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis

Range of Movement: Pivot 180°, Swivel 360°

Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26

Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 33162
Product Name Heavy Duty® Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size 3/4-10 x 1.2
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Hoist Ring 8-203 WLL ton 5.25 - 42158203042 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 5.79 tons (5.25 metric tons)
Weight 9.26 lbs (4.2 kg)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23368 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Heavy Duty® Side Pull Hoist Ring - 36325 - ADB®
Specs
Type Side-pull
Features Swivel
Material Steel
View Details