Material: 300 Series Stainless Steel
Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified
Range Of Movement: 360° Swivel, 180° Pivot
Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II
Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 29842 |
| Product Name | SS Safety Engineered Hoist Ring |
| Type | Center-pull |
| Features | Pivot; Swivel |
| Material | Stainless Steel |
| Thread Size | M30 x 3.5 x 66 long |
| Maximum Load | 3.86 tons (3.5 metric tons) |