ADB® SS Safety Engineered Hoist Ring 29808

Description
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments
Description
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Suppliers

Company
Product
Description
Supplier Links
SS Safety Engineered Hoist Ring - 29808 - ADB®
Valdosta, GA, USA
SS Safety Engineered Hoist Ring
29808
SS Safety Engineered Hoist Ring 29808
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Material: 300 Series Stainless Steel

Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified

Range Of Movement: 360° Swivel, 180° Pivot

Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II

Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 29808
Product Name SS Safety Engineered Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
Thread Size M8 x 1.25 x 17 long
Maximum Load 0.2205 tons (0.2000 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 9 - 60971036099 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 9.92 tons (9 metric tons)
View Details
Shackles - 1835920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Shackle-Lok™ Hoist Rings - 24413NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Heavy Duty® Safety Lift Eye - 36485 - ADB®
Specs
Type Center-pull
Material Steel
Finish Black Oxide
View Details