ADB® SS Safety Engineered Hoist Ring 29320

Description
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments
Description
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Suppliers

Company
Product
Description
Supplier Links
SS Safety Engineered Hoist Ring - 29320 - ADB®
Valdosta, GA, USA
SS Safety Engineered Hoist Ring
29320
SS Safety Engineered Hoist Ring 29320
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Material: 300 Series Stainless Steel

Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified

Range Of Movement: 360° Swivel, 180° Pivot

Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II

Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 29320
Product Name SS Safety Engineered Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
Thread Size 5/8-11 x 1.03
Maximum Load 1 tons (0.9072 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring SS QL DSR WLL ton 2.5 - 4215SSQLDSRM24 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Shackles - 750648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Shackle-Lok™ Hoist Rings - 24414 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
View Details
SS Safety Engineered Hoist Ring - 29052 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details