Material: Alloy steel with minimum tensil strength of 180,000psi.
Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis.
Range of Movement: 360° Swivel, 180° Pivot
Finish: Black Oxide finish for corrosion resistance*
Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt!
* Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 24690 |
| Product Name | EZ-Torque® Hoist Ring - Metric |
| Type | Center-pull |
| Features | Pivot; Swivel |
| Material | Steel |
| Finish | Black Oxide |
| Thread Size | M72x6.0 x 132 long |