ADB® EZ-Torque® Hoist Ring - Metric 24490

Description
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.
Description
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Suppliers

Company
Product
Description
Supplier Links
EZ-Torque® Hoist Ring - Metric - 24490 - ADB®
Valdosta, GA, USA
EZ-Torque® Hoist Ring - Metric
24490
EZ-Torque® Hoist Ring - Metric 24490
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Material: Alloy steel with minimum tensil strength of 180,000psi.

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis.

Range of Movement: 360° Swivel, 180° Pivot

Finish: Black Oxide finish for corrosion resistance*

Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt!

* Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 24490
Product Name EZ-Torque® Hoist Ring - Metric
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size M30x3.5 x 66 long
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23335 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Female Double Swivel Ring Codipro SS FE DSR WLL ton 1.4 - 4215SSFEDSRM18 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Shackles - 674106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Bolt Type Anchor Shackle - 36561 - ADB®
Specs
Type Center-pull
Features Pivot
Special Applications Shackles
View Details