Material: Alloy steel with minimum tensile strength of 180,000 psi
Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified.
Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.
Range Of Movement: 360° Swivel, 180° Pivot
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 24054 |
| Product Name | Safety Engineered Hoist Ring - Metric |
| Type | Center-pull |
| Features | Pivot; Swivel |
| Material | Steel |
| Finish | Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc |
| Thread Size | M48 x 5.0 x 79 long |