ADB® Safety Engineered Hoist Ring - Metric 24040

Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating. Range Of Movement: 360° Swivel, 180° Pivot
Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating. Range Of Movement: 360° Swivel, 180° Pivot

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring - Metric - 24040 - ADB®
Valdosta, GA, USA
Safety Engineered Hoist Ring - Metric
24040
Safety Engineered Hoist Ring - Metric 24040
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating. Range Of Movement: 360° Swivel, 180° Pivot

Material: Alloy steel with minimum tensile strength of 180,000 psi

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified.

Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Range Of Movement: 360° Swivel, 180° Pivot

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 24040
Product Name Safety Engineered Hoist Ring - Metric
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size M30 x 3.5 x 46 long
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Eye Crosby S5 WLL ton 10 Ton - 422501000100 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 42.12 lbs (19.1 kg)
View Details
Shackles - 1244829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23323 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Heavy Duty® Hoist Ring - Metric - 34212 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details