ADB® EZ-Torque® Hoist Ring 23690

Description
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.
Description
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Suppliers

Company
Product
Description
Supplier Links
EZ-Torque® Hoist Ring - 23690 - ADB®
Valdosta, GA, USA
EZ-Torque® Hoist Ring
23690
EZ-Torque® Hoist Ring 23690
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Material: Alloy steel with minimum tensil strength of 180,000psi.

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis.

Range of Movement: 360° Swivel, 180° Pivot

Finish: Black Oxide finish for corrosion resistance*

Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt!

* Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 23690
Product Name EZ-Torque® Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size 3"-4 x 5.2
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Center-Pull Hoist Rings with Standard U-Bar - 23404 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/4-20 In
Maximum Load 0.2750 tons (0.2495 metric tons)
View Details
Double Swivel Ring Codipro SS DSR WLL ton 0.8 - 4215SSDSRM12 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.8818 tons (0.8000 metric tons)
View Details
Shackles - 1512966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
SS Safety Engineered Hoist Ring - 29003 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details