ADB® EZ-Torque® Hoist Ring 23490

Description
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.
Description
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Suppliers

Company
Product
Description
Supplier Links
EZ-Torque® Hoist Ring - 23490 - ADB®
Valdosta, GA, USA
EZ-Torque® Hoist Ring
23490
EZ-Torque® Hoist Ring 23490
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Material: Alloy steel with minimum tensil strength of 180,000psi.

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis.

Range of Movement: 360° Swivel, 180° Pivot

Finish: Black Oxide finish for corrosion resistance*

Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt!

* Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 23490
Product Name EZ-Torque® Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size 1-1/4"-7 x 1.89
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24463 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M36 x 4.0
Maximum Load 12.13 tons (11 metric tons)
View Details
Swivel Jaw / Hook Crosby S1 WLL ton 25 - 422502500280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 27.56 tons (25 metric tons)
View Details
Shackles - 1244849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
SS Safety Engineered Hoist Ring - 29102 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details