ADB® Safety Engineered Hoist Ring 23330

Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.
Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring - 23330 - ADB®
Valdosta, GA, USA
Safety Engineered Hoist Ring
23330
Safety Engineered Hoist Ring 23330
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Material: Alloy steel with minimum tensile strength of 180,000 psi

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified.

Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 23330
Product Name Safety Engineered Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size 3/4-10 x 1.54
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 2.4 - 42158203019 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.65 tons (2.4 metric tons)
Weight 3.97 lbs (1.8 kg)
View Details
Shackles - 3123336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Shackle-Lok™ Hoist Rings - 24405NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
WBG-V-M12 Load Ring Vario - 7100180 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details