ADB® Safety Engineered Hoist Ring 23322

Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.
Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring - 23322 - ADB®
Valdosta, GA, USA
Safety Engineered Hoist Ring
23322
Safety Engineered Hoist Ring 23322
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Material: Alloy steel with minimum tensile strength of 180,000 psi

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified.

Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 23322
Product Name Safety Engineered Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size 1/2-13 x .73
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Center-Pull Hoist Rings with Standard U-Bar - 23465 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M16 x 2.0
Maximum Load 2.09 tons (1.9 metric tons)
View Details
Double Swivel Ring Codipro DSR UP WLL ton 5.7 - 4215DSRM27UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 6.28 tons (5.7 metric tons)
View Details
Shackles - 1244827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
SS Safety Engineered Hoist Ring - 29323 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details