ADB® Safety Engineered Hoist Ring 23106

Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.
Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring - 23106 - ADB®
Valdosta, GA, USA
Safety Engineered Hoist Ring
23106
Safety Engineered Hoist Ring 23106
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Material: Alloy steel with minimum tensile strength of 180,000 psi

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified.

Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 23106
Product Name Safety Engineered Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size 1"-8 x 1.54
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24411NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Hoist Ring 8-203 WLL ton 19.4 - 42158203155 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 21.38 tons (19.4 metric tons)
Weight 42.12 lbs (19.1 kg)
View Details
Shackles - 3123342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Bar-Tite™ Hoist Ring - 34945 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details