SB02300891 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
Nortek, Inc.
HALOGEN LOW VOLTAGE DISPLAY LAMP
SB02300891
Description
12 V VOLTAGE RATING
20 W WATTAGE
T4 BASE TYPE
Description
12 V VOLTAGE RATING
20 W WATTAGE
T4 BASE TYPE
Datasheet
Suppliers
12 V VOLTAGE RATING
20 W WATTAGE
T4 BASE TYPE
- 12 V VOLTAGE RATING
- 20 W WATTAGE
- T4 BASE TYPE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
SB02300891 |
|
Product Name
|
HALOGEN LOW VOLTAGE DISPLAY LAMP |
|
Base Type
|
T4
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Base Type
P13.5s
Rated Average Life
10 hours
Maximum Overall Length
1.22 inch (31 mm)
View Details