Nortek, Inc. Range Hood RMDD3604

Description
VARIABLE SPEED ROTARY CONTROL TYPE RUGGED STEEL MATERIAL 36 INCH W X 7 INCH D X 29-1/2 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V AT 60 HZ VOLTAGE RATING 4 AMPERE CURRENT RATING 500 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 1.8 SONES PER 100 CFM SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE UNDER CABINET RMDD MODEL
Datasheet
Description
VARIABLE SPEED ROTARY CONTROL TYPE RUGGED STEEL MATERIAL 36 INCH W X 7 INCH D X 29-1/2 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V AT 60 HZ VOLTAGE RATING 4 AMPERE CURRENT RATING 500 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 1.8 SONES PER 100 CFM SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE UNDER CABINET RMDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - RMDD3604 - Nortek, Inc.
Providence, RI, USA
Range Hood
RMDD3604
Range Hood RMDD3604
VARIABLE SPEED ROTARY CONTROL TYPE RUGGED STEEL MATERIAL 36 INCH W X 7 INCH D X 29-1/2 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V AT 60 HZ VOLTAGE RATING 4 AMPERE CURRENT RATING 500 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 1.8 SONES PER 100 CFM SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE UNDER CABINET RMDD MODEL
  • VARIABLE SPEED ROTARY CONTROL TYPE
  • RUGGED STEEL MATERIAL
  • 36 INCH W X 7 INCH D X 29-1/2 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 4 AMPERE CURRENT RATING
  • 500 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W DUCT SIZE
  • 1.8 SONES PER 100 CFM SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE STAINLESS STEEL
  • MOUNTING TYPE UNDER CABINET
  • RMDD MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number RMDD3604
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC648TAS - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 413002 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Width 30 inch (762 mm)
View Details