VARIABLE SPEED ROTARY CONTROL TYPE
RUGGED STEEL MATERIAL
30 INCH W X 7 INCH D X 29-1/2 INCH H SIZE
STAINLESS STEEL FINISH
UL (CANADA AND US) APPROVAL
120 V AT 60 HZ VOLTAGE RATING
6 AMPERE CURRENT RATING
14 INCH L X 3-1/4 INCH W DUCT SIZE
1.1 SONES PER 100 CFM SOUND LEVEL
DUCTED DUCT TYPE
ELITE, RANGEMASTER[R] BRAND
FILTER TYPE STAINLESS STEEL
MOUNTING TYPE UNDER CABINET
RMDD MODEL
Nortek, Inc.
Done
Datasheet
Description
VARIABLE SPEED ROTARY CONTROL TYPE
RUGGED STEEL MATERIAL
30 INCH W X 7 INCH D X 29-1/2 INCH H SIZE
STAINLESS STEEL FINISH
UL (CANADA AND US) APPROVAL
120 V AT 60 HZ VOLTAGE RATING
6 AMPERE CURRENT RATING
14 INCH L X 3-1/4 INCH W DUCT SIZE
1.1 SONES PER 100 CFM SOUND LEVEL
DUCTED DUCT TYPE
ELITE, RANGEMASTER[R] BRAND
FILTER TYPE STAINLESS STEEL
MOUNTING TYPE UNDER CABINET
RMDD MODEL
VARIABLE SPEED ROTARY CONTROL TYPE
RUGGED STEEL MATERIAL
30 INCH W X 7 INCH D X 29-1/2 INCH H SIZE
STAINLESS STEEL FINISH
UL (CANADA AND US) APPROVAL
120 V AT 60 HZ VOLTAGE RATING
6 AMPERE CURRENT RATING
14 INCH L X 3-1/4 INCH W DUCT SIZE
1.1 SONES PER 100 CFM SOUND LEVEL
DUCTED DUCT TYPE
ELITE, RANGEMASTER[R] BRAND
FILTER TYPE STAINLESS STEEL
MOUNTING TYPE UNDER CABINET
RMDD MODEL