Nortek, Inc. Range Hood RM659004

Description
MULTI-SPEED ELECTRONIC PUSHBUTTON CONTROL TYPE 35-7/16 INCH W X 23-5/8 INCH D X 46 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.13 AMPERE CURRENT RATING (2) 20 W MR16/GU10 HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 9 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL RM65000 MODEL
Datasheet
Description
MULTI-SPEED ELECTRONIC PUSHBUTTON CONTROL TYPE 35-7/16 INCH W X 23-5/8 INCH D X 46 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.13 AMPERE CURRENT RATING (2) 20 W MR16/GU10 HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 9 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL RM65000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - RM659004 - Nortek, Inc.
Providence, RI, USA
Range Hood
RM659004
Range Hood RM659004
MULTI-SPEED ELECTRONIC PUSHBUTTON CONTROL TYPE 35-7/16 INCH W X 23-5/8 INCH D X 46 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.13 AMPERE CURRENT RATING (2) 20 W MR16/GU10 HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 9 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL RM65000 MODEL
  • MULTI-SPEED ELECTRONIC PUSHBUTTON CONTROL TYPE
  • 35-7/16 INCH W X 23-5/8 INCH D X 46 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 3.13 AMPERE CURRENT RATING
  • (2) 20 W MR16/GU10 HALOGEN LAMP TYPE
  • 450 CFM AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 9 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE WALL
  • RM65000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number RM659004
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC6000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - QP230WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 350 SCFM (595 m³/hr)
Width 30 inch (762 mm)
View Details