Nortek, Inc. Range Hood RM533004

Description
3-SPEED SLIDE CONTROL TYPE 30 INCH W X 19-3/4 INCH D X 47 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2.63 AMPERE CURRENT RATING (2) 25 W HALOGEN LAMP TYPE 370 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 7 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL RM53000 MODEL
Datasheet
Description
3-SPEED SLIDE CONTROL TYPE 30 INCH W X 19-3/4 INCH D X 47 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2.63 AMPERE CURRENT RATING (2) 25 W HALOGEN LAMP TYPE 370 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 7 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL RM53000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - RM533004 - Nortek, Inc.
Providence, RI, USA
Range Hood
RM533004
Range Hood RM533004
3-SPEED SLIDE CONTROL TYPE 30 INCH W X 19-3/4 INCH D X 47 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2.63 AMPERE CURRENT RATING (2) 25 W HALOGEN LAMP TYPE 370 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 7 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL RM53000 MODEL
  • 3-SPEED SLIDE CONTROL TYPE
  • 30 INCH W X 19-3/4 INCH D X 47 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 2.63 AMPERE CURRENT RATING
  • (2) 25 W HALOGEN LAMP TYPE
  • 370 CFM AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 7 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE WALL
  • RM53000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number RM533004
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC648TAS - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - QP142SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 300 SCFM (510 m³/hr)
Width 42 inch (1067 mm)
View Details