Nortek, Inc. Range Hood RM503004

Description
MULTI-SPEED CONTROL TYPE 30 INCH LENGTH X 19-5/8 INCH WIDTH X 43 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.86 AMP CURRENT RATING (2) 40 WATT INCANDESCENT LAMP TYPE 290 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL CONVERTIBLE DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, NON-DUCTED KIT PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RM50000 MODEL
Datasheet
Description
MULTI-SPEED CONTROL TYPE 30 INCH LENGTH X 19-5/8 INCH WIDTH X 43 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.86 AMP CURRENT RATING (2) 40 WATT INCANDESCENT LAMP TYPE 290 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL CONVERTIBLE DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, NON-DUCTED KIT PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RM50000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - RM503004 - Nortek, Inc.
Providence, RI, USA
Range Hood
RM503004
Range Hood RM503004
MULTI-SPEED CONTROL TYPE 30 INCH LENGTH X 19-5/8 INCH WIDTH X 43 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.86 AMP CURRENT RATING (2) 40 WATT INCANDESCENT LAMP TYPE 290 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL CONVERTIBLE DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, NON-DUCTED KIT PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RM50000 MODEL
  • MULTI-SPEED CONTROL TYPE
  • 30 INCH LENGTH X 19-5/8 INCH WIDTH X 43 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2.86 AMP CURRENT RATING
  • (2) 40 WATT INCANDESCENT LAMP TYPE
  • 290 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 6.5 SONES SOUND LEVEL
  • CONVERTIBLE DUCT TYPE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE WALL MOUNT
  • SWITCH STYLE SLIDE
  • INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, NON-DUCTED KIT
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • RM50000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number RM503004
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 290 SCFM (493 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC4030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Bypass
Filter Type Ductless; ULPA
View Details
Range Hood - 523001 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 100 SCFM (170 m³/hr)
Width 30 inch (762 mm)
View Details