Nortek, Inc. Range Hood QS130WW

Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 20 INCH DEPTH X 7-1/4 INCH HEIGHT SIZE WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 1.8 AMP CURRENT RATING HALOGEN LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 5.5 SONES SOUND LEVEL NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE ALLURE[R] BRAND CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DISHWASHER SAFE FILTER QS1 MODEL
Datasheet
Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 20 INCH DEPTH X 7-1/4 INCH HEIGHT SIZE WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 1.8 AMP CURRENT RATING HALOGEN LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 5.5 SONES SOUND LEVEL NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE ALLURE[R] BRAND CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DISHWASHER SAFE FILTER QS1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QS130WW - Nortek, Inc.
Providence, RI, USA
Range Hood
QS130WW
Range Hood QS130WW
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 20 INCH DEPTH X 7-1/4 INCH HEIGHT SIZE WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 1.8 AMP CURRENT RATING HALOGEN LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 5.5 SONES SOUND LEVEL NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE ALLURE[R] BRAND CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DISHWASHER SAFE FILTER QS1 MODEL
  • 2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE
  • ALUMINUM FILTER MATERIAL
  • 30 INCH WIDTH X 20 INCH DEPTH X 7-1/4 INCH HEIGHT SIZE
  • WHITE FINISH
  • UL, HVI, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.8 AMP CURRENT RATING
  • HALOGEN LAMP TYPE
  • 220 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE
  • 5.5 SONES SOUND LEVEL
  • NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE
  • ALLURE[R] BRAND
  • CONTROL TYPE ROCKER SWITCH
  • INCLUDES BLOWER, DISHWASHER SAFE FILTER
  • QS1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QS130WW
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Required Airflow 220 SCFM (374 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC632TA - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 404208 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 160 SCFM (272 m³/hr)
View Details