Nortek, Inc. Range Hood QS130BL

Description
2-SPEED CONTROL TYPE 30 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE BLACK FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.8 AMP CURRENT RATING (2) 50 WATT PAR20 HALOGEN LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE ALLURE[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER INCLUDES BLOWER, DAMPER, FILTER, ADJUSTABLE DUCT CONNECTOR PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QS1 MODEL
Datasheet
Description
2-SPEED CONTROL TYPE 30 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE BLACK FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.8 AMP CURRENT RATING (2) 50 WATT PAR20 HALOGEN LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE ALLURE[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER INCLUDES BLOWER, DAMPER, FILTER, ADJUSTABLE DUCT CONNECTOR PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QS1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QS130BL - Nortek, Inc.
Providence, RI, USA
Range Hood
QS130BL
Range Hood QS130BL
2-SPEED CONTROL TYPE 30 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE BLACK FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.8 AMP CURRENT RATING (2) 50 WATT PAR20 HALOGEN LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 5 SONES SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE ALLURE[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER INCLUDES BLOWER, DAMPER, FILTER, ADJUSTABLE DUCT CONNECTOR PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED QS1 MODEL
  • 2-SPEED CONTROL TYPE
  • 30 INCH LENGTH X 20 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE
  • BLACK FINISH
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 1.8 AMP CURRENT RATING
  • (2) 50 WATT PAR20 HALOGEN LAMP TYPE
  • 220 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE
  • 5 SONES SOUND LEVEL
  • CONVERTIBLE, NON-DUCTED DUCT TYPE
  • ALLURE[R] BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ROCKER
  • INCLUDES BLOWER, DAMPER, FILTER, ADJUSTABLE DUCT CONNECTOR
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • QS1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QS130BL
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical
Required Airflow 220 SCFM (374 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC4030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Bypass
Filter Type Ductless; ULPA
View Details
Range Hood - 423602 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 190 SCFM (323 m³/hr)
Width 36 inch (914 mm)
View Details