Nortek, Inc. Range Hood QP436SS

Description
FOUR LEVEL BLOWER SPEED CONTROL TYPE 36 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE STAINLESS STEEL FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 3.5 AMPERE CURRENT RATING (4) 50 W MR16/GU10 HALOGEN LAMP TYPE 630 CFM AIR FLOW RATE 14 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.3 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL DUCTED DUCT TYPE EVOLUTION[TM] 4 BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QP4 MODEL
Datasheet
Description
FOUR LEVEL BLOWER SPEED CONTROL TYPE 36 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE STAINLESS STEEL FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 3.5 AMPERE CURRENT RATING (4) 50 W MR16/GU10 HALOGEN LAMP TYPE 630 CFM AIR FLOW RATE 14 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.3 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL DUCTED DUCT TYPE EVOLUTION[TM] 4 BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QP4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QP436SS - Nortek, Inc.
Providence, RI, USA
Range Hood
QP436SS
Range Hood QP436SS
FOUR LEVEL BLOWER SPEED CONTROL TYPE 36 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE STAINLESS STEEL FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 3.5 AMPERE CURRENT RATING (4) 50 W MR16/GU10 HALOGEN LAMP TYPE 630 CFM AIR FLOW RATE 14 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.3 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL DUCTED DUCT TYPE EVOLUTION[TM] 4 BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QP4 MODEL
  • FOUR LEVEL BLOWER SPEED CONTROL TYPE
  • 36 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 3.5 AMPERE CURRENT RATING
  • (4) 50 W MR16/GU10 HALOGEN LAMP TYPE
  • 630 CFM AIR FLOW RATE
  • 14 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
  • 0.3 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL
  • DUCTED DUCT TYPE
  • EVOLUTION[TM] 4 BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • QP4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QP436SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC8000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 523008 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 100 SCFM (170 m³/hr)
Width 30 inch (762 mm)
View Details