4-LEVEL BLOWER SPEED CONTROL TYPE
30 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE
WHITE FINISH
UL APPROVAL
120 V AT 60 HZ VOLTAGE RATING
3.3 AMPERE CURRENT RATING
(4) 50 W MR16/GU10 HALOGEN LAMP TYPE
450 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
0.3 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL
DUCTED DUCT TYPE
EVOLUTION[TM] 3 BRAND
FILTER TYPE MID-MESH ALUMINUM
MOUNTING TYPE UNDER CABINET
QP3 MODEL
Nortek, Inc.
Done
Datasheet
Description
4-LEVEL BLOWER SPEED CONTROL TYPE
30 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE
WHITE FINISH
UL APPROVAL
120 V AT 60 HZ VOLTAGE RATING
3.3 AMPERE CURRENT RATING
(4) 50 W MR16/GU10 HALOGEN LAMP TYPE
450 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
0.3 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL
DUCTED DUCT TYPE
EVOLUTION[TM] 3 BRAND
FILTER TYPE MID-MESH ALUMINUM
MOUNTING TYPE UNDER CABINET
QP3 MODEL
4-LEVEL BLOWER SPEED CONTROL TYPE
30 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE
WHITE FINISH
UL APPROVAL
120 V AT 60 HZ VOLTAGE RATING
3.3 AMPERE CURRENT RATING
(4) 50 W MR16/GU10 HALOGEN LAMP TYPE
450 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
0.3 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL
DUCTED DUCT TYPE
EVOLUTION[TM] 3 BRAND
FILTER TYPE MID-MESH ALUMINUM
MOUNTING TYPE UNDER CABINET
QP3 MODEL