3-LEVEL BLOWER SPEED CONTROL TYPE
36 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE
WHITE FINISH
UL APPROVAL
120 V AT 60 HZ VOLTAGE RATING
2.8 AMPERE CURRENT RATING
(4) 50 W MR16/GU10 HALOGEN LAMP TYPE
350 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
0.6 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL
DUCTED DUCT TYPE
EVOLUTION[TM] 2 BRAND
FILTER TYPE MID-MESH ALUMINUM
MOUNTING TYPE UNDER CABINET
QP2 MODEL
Nortek, Inc.
Done
Datasheet
Description
3-LEVEL BLOWER SPEED CONTROL TYPE
36 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE
WHITE FINISH
UL APPROVAL
120 V AT 60 HZ VOLTAGE RATING
2.8 AMPERE CURRENT RATING
(4) 50 W MR16/GU10 HALOGEN LAMP TYPE
350 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
0.6 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL
DUCTED DUCT TYPE
EVOLUTION[TM] 2 BRAND
FILTER TYPE MID-MESH ALUMINUM
MOUNTING TYPE UNDER CABINET
QP2 MODEL
3-LEVEL BLOWER SPEED CONTROL TYPE
36 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE
WHITE FINISH
UL APPROVAL
120 V AT 60 HZ VOLTAGE RATING
2.8 AMPERE CURRENT RATING
(4) 50 W MR16/GU10 HALOGEN LAMP TYPE
350 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
0.6 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL
DUCTED DUCT TYPE
EVOLUTION[TM] 2 BRAND
FILTER TYPE MID-MESH ALUMINUM
MOUNTING TYPE UNDER CABINET
QP2 MODEL