Description
2-LEVEL BLOWER SPEED CONTROL TYPE
30 INCH W X 20-1/8 INCH D X 6-3/4 INCH H SIZE
BLACK FINISH
UL (CANADA AND US) APPROVAL
120 V AT 60 HZ VOLTAGE RATING
2.3 AMPERE CURRENT RATING
(4) 35 W MR16/GU10 HALOGEN LAMP TYPE
300 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
0.8 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL
DUCTED DUCT TYPE
EVOLUTION[TM] 1 BRAND
FILTER TYPE MID-MESH ALUMINUM
MOUNTING TYPE UNDER CABINET
QP1 MODEL