Nortek, Inc. Range Hood QML30WW

Description
TWO SPEED ROCKER CONTROL TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE WHITE FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.9 AMPERE CURRENT RATING (2) 35 W HALOGEN LAMP TYPE 130 CFM (NORMAL), 200 CFM (HIGH) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 2 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL CONVERTIBLE, DUCTED DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QML MODEL
Datasheet
Description
TWO SPEED ROCKER CONTROL TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE WHITE FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.9 AMPERE CURRENT RATING (2) 35 W HALOGEN LAMP TYPE 130 CFM (NORMAL), 200 CFM (HIGH) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 2 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL CONVERTIBLE, DUCTED DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QML30WW - Nortek, Inc.
Providence, RI, USA
Range Hood
QML30WW
Range Hood QML30WW
TWO SPEED ROCKER CONTROL TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE WHITE FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.9 AMPERE CURRENT RATING (2) 35 W HALOGEN LAMP TYPE 130 CFM (NORMAL), 200 CFM (HIGH) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 2 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL CONVERTIBLE, DUCTED DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QML MODEL
  • TWO SPEED ROCKER CONTROL TYPE
  • 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE
  • WHITE FINISH
  • UL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1.9 AMPERE CURRENT RATING
  • (2) 35 W HALOGEN LAMP TYPE
  • 130 CFM (NORMAL), 200 CFM (HIGH) AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
  • 2 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL
  • CONVERTIBLE, DUCTED DUCT TYPE
  • INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • QML MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QML30WW
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 130 to 200 SCFM (221 to 340 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT4000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - AP130WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 SCFM (748 m³/hr)
View Details